Panduit Corp. Adapter, Rca Rcpt To Rca Rcpt; Product Range Panduit NKRTMWEI

Description
ADAPTER, RCA RCPT TO RCA RCPT; Product Range:NetKey Series; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Colour:Electric Ivory; Connector Body Material:Plastic Body RoHS Compliant: Yes
Description
ADAPTER, RCA RCPT TO RCA RCPT; Product Range:NetKey Series; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Colour:Electric Ivory; Connector Body Material:Plastic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adapter, Rca Rcpt To Rca Rcpt; Product Range Panduit - 41J7225 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Rca Rcpt To Rca Rcpt; Product Range Panduit
41J7225
Adapter, Rca Rcpt To Rca Rcpt; Product Range Panduit 41J7225
ADAPTER, RCA RCPT TO RCA RCPT; Product Range:NetKey Series; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Colour:Electric Ivory; Connector Body Material:Plastic Body RoHS Compliant: Yes

ADAPTER, RCA RCPT TO RCA RCPT; Product Range:NetKey Series; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Colour:Electric Ivory; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41J7225
Product Name Adapter, Rca Rcpt To Rca Rcpt; Product Range Panduit
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details