Panduit Corp. Adapter, Rca Receptacle To Rca Receptacle; Product Range Panduit NKRTMRWH

Description
ADAPTER, RCA RECEPTACLE TO RCA RECEPTACLE; Product Range:NetKey Series; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Colour:White; Connector Body Material:Plastic Body RoHS Compliant: Yes
Description
ADAPTER, RCA RECEPTACLE TO RCA RECEPTACLE; Product Range:NetKey Series; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Colour:White; Connector Body Material:Plastic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adapter, Rca Receptacle To Rca Receptacle; Product Range Panduit - 41J7223 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Rca Receptacle To Rca Receptacle; Product Range Panduit
41J7223
Adapter, Rca Receptacle To Rca Receptacle; Product Range Panduit 41J7223
ADAPTER, RCA RECEPTACLE TO RCA RECEPTACLE; Product Range:NetKey Series; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Colour:White; Connector Body Material:Plastic Body RoHS Compliant: Yes

ADAPTER, RCA RECEPTACLE TO RCA RECEPTACLE; Product Range:NetKey Series; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Colour:White; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41J7223
Product Name Adapter, Rca Receptacle To Rca Receptacle; Product Range Panduit
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6064 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details