Panduit Corp. Connector, Rca/phono, Jack, 3Pos; No. Of Contacts Panduit NKRSMYWHY

Description
CONNECTOR, RCA/PHONO, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:White; External Diameter:3.5mm; Product Range:NetKey Series; Colour:White; Pin Size:3.5mm RoHS Compliant: Yes
Description
CONNECTOR, RCA/PHONO, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:White; External Diameter:3.5mm; Product Range:NetKey Series; Colour:White; Pin Size:3.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack, 3Pos; No. Of Contacts Panduit - 84K3302 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 3Pos; No. Of Contacts Panduit
84K3302
Connector, Rca/phono, Jack, 3Pos; No. Of Contacts Panduit 84K3302
CONNECTOR, RCA/PHONO, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:White; External Diameter:3.5mm; Product Range:NetKey Series; Colour:White; Pin Size:3.5mm RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:White; External Diameter:3.5mm; Product Range:NetKey Series; Colour:White; Pin Size:3.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K3302
Product Name Connector, Rca/phono, Jack, 3Pos; No. Of Contacts Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-020-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details