Panduit Corp. Connector, Rca/phono, Jack, 3Pos; No. Of Contacts Panduit NKRSMWWHY

Description
CONNECTOR, RCA/PHONO, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:White; External Diameter:3.5mm; Product Range:NetKey Series; Colour:White; Features:White InsertRoHS Compliant: Yes
Description
CONNECTOR, RCA/PHONO, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:White; External Diameter:3.5mm; Product Range:NetKey Series; Colour:White; Features:White InsertRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack, 3Pos; No. Of Contacts Panduit - 84K3297 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 3Pos; No. Of Contacts Panduit
84K3297
Connector, Rca/phono, Jack, 3Pos; No. Of Contacts Panduit 84K3297
CONNECTOR, RCA/PHONO, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:White; External Diameter:3.5mm; Product Range:NetKey Series; Colour:White; Features:White InsertRoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:White; External Diameter:3.5mm; Product Range:NetKey Series; Colour:White; Features:White InsertRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K3297
Product Name Connector, Rca/phono, Jack, 3Pos; No. Of Contacts Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Plug - NECC-L2G6-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details