CONNECTOR, RCA/PHONO, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:White; External Diameter:3.5mm; Product Range:NetKey Series; Colour:Off White; Pin Size:3.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84K3296 |
| Product Name | Connector, Rca/phono, Jack, 3Pos; No. Of Contacts Panduit |
| Gender | Female / Jack |