Panduit Corp. Connector, Rca/phono, Jack, 3Pos; No. Of Contacts Panduit NKRSMWEIY

Description
CONNECTOR, RCA/PHONO, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:Ivory; External Diameter:3.5mm; Product Range:NetKey Series; Colour:Electric Ivory RoHS Compliant: Yes
Description
CONNECTOR, RCA/PHONO, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:Ivory; External Diameter:3.5mm; Product Range:NetKey Series; Colour:Electric Ivory RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack, 3Pos; No. Of Contacts Panduit - 84K3294 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 3Pos; No. Of Contacts Panduit
84K3294
Connector, Rca/phono, Jack, 3Pos; No. Of Contacts Panduit 84K3294
CONNECTOR, RCA/PHONO, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:Ivory; External Diameter:3.5mm; Product Range:NetKey Series; Colour:Electric Ivory RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:Ivory; External Diameter:3.5mm; Product Range:NetKey Series; Colour:Electric Ivory RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K3294
Product Name Connector, Rca/phono, Jack, 3Pos; No. Of Contacts Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data