Panduit Corp. Connector, Rca/phono, Jack, 1Pos; No. Of Contacts Panduit NKRSMWBLY

Description
CONNECTOR, RCA/PHONO, JACK, 1POS; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:Black; External Diameter:3.5mm; Product Range:NetKey Series; Colour:Black; Features:White InsertRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, JACK, 1POS; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:Black; External Diameter:3.5mm; Product Range:NetKey Series; Colour:Black; Features:White InsertRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack, 1Pos; No. Of Contacts Panduit - 84K3293 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 1Pos; No. Of Contacts Panduit
84K3293
Connector, Rca/phono, Jack, 1Pos; No. Of Contacts Panduit 84K3293
CONNECTOR, RCA/PHONO, JACK, 1POS; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:Black; External Diameter:3.5mm; Product Range:NetKey Series; Colour:Black; Features:White InsertRoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 1POS; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:Black; External Diameter:3.5mm; Product Range:NetKey Series; Colour:Black; Features:White InsertRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K3293
Product Name Connector, Rca/phono, Jack, 1Pos; No. Of Contacts Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
BNC Male Panel Receptacle, 4 Hole Panel Mount - 9234 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details