Panduit Corp. Connector, Rca/phono, Jack, 1Pos; No. Of Contacts Panduit NKRSMRWHY

Description
CONNECTOR, RCA/PHONO, JACK, 1POS; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:White; External Diameter:3.5mm; Product Range:NetKey Series; Colour:White; Features:Red Insert RoHS Compliant: Yes
Description
CONNECTOR, RCA/PHONO, JACK, 1POS; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:White; External Diameter:3.5mm; Product Range:NetKey Series; Colour:White; Features:Red Insert RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack, 1Pos; No. Of Contacts Panduit - 84K3292 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 1Pos; No. Of Contacts Panduit
84K3292
Connector, Rca/phono, Jack, 1Pos; No. Of Contacts Panduit 84K3292
CONNECTOR, RCA/PHONO, JACK, 1POS; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:White; External Diameter:3.5mm; Product Range:NetKey Series; Colour:White; Features:Red Insert RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 1POS; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:White; External Diameter:3.5mm; Product Range:NetKey Series; Colour:White; Features:Red Insert RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K3292
Product Name Connector, Rca/phono, Jack, 1Pos; No. Of Contacts Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - CC-A-SMAN-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details