Panduit Corp. Connector, Rca/phono, Jack, 1Pos; No. Of Contacts Panduit NKRSMRBLY

Description
CONNECTOR, RCA/PHONO, JACK, 1POS; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:Black; External Diameter:3.5mm; Product Range:NetKey Series; Colour:Black; Features:Red Insert RoHS Compliant: Yes
Description
CONNECTOR, RCA/PHONO, JACK, 1POS; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:Black; External Diameter:3.5mm; Product Range:NetKey Series; Colour:Black; Features:Red Insert RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack, 1Pos; No. Of Contacts Panduit - 84K3288 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 1Pos; No. Of Contacts Panduit
84K3288
Connector, Rca/phono, Jack, 1Pos; No. Of Contacts Panduit 84K3288
CONNECTOR, RCA/PHONO, JACK, 1POS; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:Black; External Diameter:3.5mm; Product Range:NetKey Series; Colour:Black; Features:Red Insert RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 1POS; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:Black; External Diameter:3.5mm; Product Range:NetKey Series; Colour:Black; Features:Red Insert RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K3288
Product Name Connector, Rca/phono, Jack, 1Pos; No. Of Contacts Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Specialized Connectors - 36-1498CP-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details