CONNECTOR, RCA/PHONO, JACK, 1 POSITION; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:Grey; External Diameter:3.5mm; Product Range:NetKey Series; Colour:International
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84K3285 |
| Product Name | Connector, Rca/phono, Jack, 1 Position; No. Of Contacts Panduit |
| Gender | Female / Jack |