Panduit Corp. Keystone Inserts NKP5E88MRD

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - 298-10148-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
298-10148-ND
Keystone Inserts 298-10148-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red

Buy Now Datasheet
Rj45 Conn, Jack, 8P8C, Cat5E, Red; Modular Connector Type Panduit - 72P2349 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, Cat5E, Red; Modular Connector Type Panduit
72P2349
Rj45 Conn, Jack, 8P8C, Cat5E, Red; Modular Connector Type Panduit 72P2349
RJ45 CONN, JACK, 8P8C, CAT5E, RED; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, CAT5E, RED; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - NKP5E88MRD - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
NKP5E88MRD
Modular Connectors / Ethernet Connectors NKP5E88MRD
Modular Connectors / Ethernet Connectors NK Cat 5e punchdown jack module - Red

Modular Connectors / Ethernet Connectors NK Cat 5e punchdown jack module - Red

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10148-ND 72P2349 NKP5E88MRD
Product Name Keystone Inserts Rj45 Conn, Jack, 8P8C, Cat5E, Red; Modular Connector Type Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details