Panduit Corp. Keystone Inserts NKP5E88MIW

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Almond
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Almond
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - 298-10143-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
298-10143-ND
Keystone Inserts 298-10143-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Almond

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Almond

Buy Now Datasheet
Rj45 Conn, Jack, 8P8C, Cat5E, Off Wht; Modular Connector Type Panduit - 72P2345 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, Cat5E, Off Wht; Modular Connector Type Panduit
72P2345
Rj45 Conn, Jack, 8P8C, Cat5E, Off Wht; Modular Connector Type Panduit 72P2345
RJ45 CONN, JACK, 8P8C, CAT5E, OFF WHT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, CAT5E, OFF WHT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - NKP5E88MIW - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
NKP5E88MIW
Modular Connectors / Ethernet Connectors NKP5E88MIW
Modular Connectors / Ethernet Connectors NK Cat 5e punchdown jack module - Off Wh

Modular Connectors / Ethernet Connectors NK Cat 5e punchdown jack module - Off Wh

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10143-ND 72P2345 NKP5E88MIW
Product Name Keystone Inserts Rj45 Conn, Jack, 8P8C, Cat5E, Off Wht; Modular Connector Type Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details