Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Green
Modular Connectors / Ethernet Connectors NK Cat 5e punchdown jack module - Green
RJ45 CONN, JACK, 8P8C, CAT5E, GRN; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15085-ND | NKP5E88MGR | 72P2341 |
| Product Name | Keystone Inserts | Modular Connectors / Ethernet Connectors | Rj45 Conn, Jack, 8P8C, Cat5E, Grn; Modular Connector Type Panduit |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |