Panduit Corp. Keystone Inserts NKP5E88MBL

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - 298-10146-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
298-10146-ND
Keystone Inserts 298-10146-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - NKP5E88MBL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
NKP5E88MBL
Modular Connectors / Ethernet Connectors NKP5E88MBL
Modular Connectors / Ethernet Connectors NK Cat 5e punchdown jack module - Black

Modular Connectors / Ethernet Connectors NK Cat 5e punchdown jack module - Black

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, Cat5E, Blk; Modular Connector Type Panduit - 72P2336 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, Cat5E, Blk; Modular Connector Type Panduit
72P2336
Rj45 Connector, Jack, 8P8C, Cat5E, Blk; Modular Connector Type Panduit 72P2336
RJ45 CONNECTOR, JACK, 8P8C, CAT5E, BLK; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, CAT5E, BLK; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10146-ND NKP5E88MBL 72P2336
Product Name Keystone Inserts Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, Cat5E, Blk; Modular Connector Type Panduit
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details