Panduit Corp. Cable Assemblies - Fiber Optic Cables NKFPX2ELLLSM010

Description
Win Source Part Number: 1071161-NKFPX2ELLLSM 010 Category: Cable Assemblies>Fiber Optic Cables Series: NetKey™ Type: Multimode, Duplex, OM3 Package: Bulk Cable Type: Twin Zip Standard Package: 1 Ratings: LSZH Insertion Loss: 0.30dB Return Loss: 26dB Length - Overall: 32.8' (10.0m) 1st Connector: LC Duplex 2nd Connector: LC Duplex Cable Diameter: 0.06" (1.6mm) Color - Cable: Aqua Color - Connectors: Beige Temperature Range - Operating: -10°C ~ 60°C Fiber Type: 50/125 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Panduit Corp Base Product Number: NKFPX2
Request a Quote Datasheet
Description
Win Source Part Number: 1071161-NKFPX2ELLLSM 010 Category: Cable Assemblies>Fiber Optic Cables Series: NetKey™ Type: Multimode, Duplex, OM3 Package: Bulk Cable Type: Twin Zip Standard Package: 1 Ratings: LSZH Insertion Loss: 0.30dB Return Loss: 26dB Length - Overall: 32.8' (10.0m) 1st Connector: LC Duplex 2nd Connector: LC Duplex Cable Diameter: 0.06" (1.6mm) Color - Cable: Aqua Color - Connectors: Beige Temperature Range - Operating: -10°C ~ 60°C Fiber Type: 50/125 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Panduit Corp Base Product Number: NKFPX2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Fiber Optic Cables
1071161-NKFPX2ELLLSM010
Cable Assemblies - Fiber Optic Cables 1071161-NKFPX2ELLLSM010
Win Source Part Number: 1071161-NKFPX2ELLLSM 010 Category: Cable Assemblies>Fiber Optic Cables Series: NetKey™ Type: Multimode, Duplex, OM3 Package: Bulk Cable Type: Twin Zip Standard Package: 1 Ratings: LSZH Insertion Loss: 0.30dB Return Loss: 26dB Length - Overall: 32.8' (10.0m) 1st Connector: LC Duplex 2nd Connector: LC Duplex Cable Diameter: 0.06" (1.6mm) Color - Cable: Aqua Color - Connectors: Beige Temperature Range - Operating: -10°C ~ 60°C Fiber Type: 50/125 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Panduit Corp Base Product Number: NKFPX2

Win Source Part Number: 1071161-NKFPX2ELLLSM010
Category: Cable Assemblies>Fiber Optic Cables
Series: NetKey™
Type: Multimode, Duplex, OM3
Package: Bulk
Cable Type: Twin Zip
Standard Package: 1
Ratings: LSZH
Insertion Loss: 0.30dB
Return Loss: 26dB
Length - Overall: 32.8' (10.0m)
1st Connector: LC Duplex
2nd Connector: LC Duplex
Cable Diameter: 0.06" (1.6mm)
Color - Cable: Aqua
Color - Connectors: Beige
Temperature Range - Operating: -10°C ~ 60°C
Fiber Type: 50/125
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.70.0000
Mfr: Panduit Corp
Base Product Number: NKFPX2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1071161-NKFPX2ELLLSM010
Product Name Cable Assemblies - Fiber Optic Cables
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details