Insert F-Type Jack, Female Socket To F-Type Jack, Female Socket
COUPLER, F JACK-F JACK, 75 OHM, OFF WHT; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:-; Product Range:NetKey Series RoHS Compliant: Yes
RF Connectors / Coaxial Connectors F-Type Coax
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 298-10155-ND | 33K2807 | NKFIW |
| Product Name | Keystone Inserts | Coupler, F Jack-F Jack, 75 Ohm, Off Wht; Convert From Coax Type Panduit | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack |