Insert F-Type Jack, Female Socket To F-Type Jack, Female Socket
COUPLER, F JACK-F JACK, 75 OHM, BLACK; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:-; Connector Type:Intra Series CoaxialRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 298-15076-ND | 33K2804 |
| Product Name | Keystone Inserts | Coupler, F Jack-F Jack, 75 Ohm, Black; Convert From Coax Type Panduit |
| Gender | Female / Jack |