Panduit Corp. Keystone Inserts NKBNCMWHY

Description
Insert BNC Jack, Female Socket To BNC Jack, Female Socket
Request a Quote Datasheet
Description
Insert BNC Jack, Female Socket To BNC Jack, Female Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - NKBNCMWHY-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
NKBNCMWHY-ND
Keystone Inserts NKBNCMWHY-ND
Insert BNC Jack, Female Socket To BNC Jack, Female Socket

Insert BNC Jack, Female Socket To BNC Jack, Female Socket

Buy Now Datasheet
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Panduit - 84K3253 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Panduit
84K3253
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Panduit 84K3253
RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site
RF Adapters - In Series - NKBNCMWHY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
NKBNCMWHY
RF Adapters - In Series NKBNCMWHY
RF Adapters - In Series NK Coupler Mod BNC 50 ohm White

RF Adapters - In Series NK Coupler Mod BNC 50 ohm White

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number NKBNCMWHY-ND 84K3253 NKBNCMWHY
Product Name Keystone Inserts Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Panduit RF Adapters - In Series
Connector Type BNC
Unlock Full Specs
to access all available technical data