Insert BNC Jack, Female Socket To BNC Jack, Female Socket
RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | NKBNCMIWY-ND | 84K3252 |
| Product Name | Keystone Inserts | Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Panduit |
| Connector Type | BNC |