Insert BNC Jack, Female Socket To BNC Jack, Female Socket
RF Adapters - In Series NK Coupler Mod BNC 50 ohm Electric
RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | NKBNCMEIY-ND | NKBNCMEIY | 84K3250 |
| Product Name | Keystone Inserts | RF Adapters - In Series | Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Panduit |
| Gender | Male / Plug | Female / Jack |