Panduit Corp. Ethernet Couplers NKBNCMBLY

Description
Panduit NKBNCMBLY RJ Adapter
Request a Quote Datasheet
Description
Panduit NKBNCMBLY RJ Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Couplers - 8485440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Couplers
8485440
Ethernet Couplers 8485440
Panduit NKBNCMBLY RJ Adapter

Panduit NKBNCMBLY RJ Adapter

Supplier's Site
Keystone Inserts - NKBNCMBLY-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
NKBNCMBLY-ND
Keystone Inserts NKBNCMBLY-ND
Insert BNC Jack, Female Socket To BNC Jack, Female Socket

Insert BNC Jack, Female Socket To BNC Jack, Female Socket

Buy Now Datasheet
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Panduit - 84K3249 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Panduit
84K3249
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Panduit 84K3249
RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site
RF Adapters - In Series - NKBNCMBLY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
NKBNCMBLY
RF Adapters - In Series NKBNCMBLY
RF Adapters - In Series NK Coupler Mod BNC 50 ohm Black

RF Adapters - In Series NK Coupler Mod BNC 50 ohm Black

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 8485440 NKBNCMBLY-ND 84K3249 NKBNCMBLY
Product Name Ethernet Couplers Keystone Inserts Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Panduit RF Adapters - In Series
Connector Type Modular Connector and RJ Connector BNC
Unlock Full Specs
to access all available technical data