Panduit Corp. Keystone Inserts NK6X88MWH

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - 298-13055-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
298-13055-ND
Keystone Inserts 298-13055-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - NK6X88MWH - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
NK6X88MWH
Modular Connectors / Ethernet Connectors NK6X88MWH
Modular Connectors / Ethernet Connectors CAT6A NETKEY WHT PUNCHDOWN MODULE

Modular Connectors / Ethernet Connectors CAT6A NETKEY WHT PUNCHDOWN MODULE

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, Cat6A, Wht; Modular Connector Type Panduit - 67Y5660 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, Cat6A, Wht; Modular Connector Type Panduit
67Y5660
Rj45 Connector, Jack, 8P8C, Cat6A, Wht; Modular Connector Type Panduit 67Y5660
RJ45 CONNECTOR, JACK, 8P8C, CAT6A, WHT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, CAT6A, WHT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-13055-ND NK6X88MWH 67Y5660
Product Name Keystone Inserts Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, Cat6A, Wht; Modular Connector Type Panduit
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details