Panduit Corp. Keystone Inserts NK6X88MBU

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Blue
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - 298-12385-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
298-12385-ND
Keystone Inserts 298-12385-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Blue

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Blue

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, Cat6A, Blu; Modular Connector Type Panduit - 67Y5645 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, Cat6A, Blu; Modular Connector Type Panduit
67Y5645
Rj45 Connector, Jack, 8P8C, Cat6A, Blu; Modular Connector Type Panduit 67Y5645
RJ45 CONNECTOR, JACK, 8P8C, CAT6A, BLU; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, CAT6A, BLU; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-12385-ND 67Y5645
Product Name Keystone Inserts Rj45 Connector, Jack, 8P8C, Cat6A, Blu; Modular Connector Type Panduit
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products