Panduit Corp. Keystone Inserts NK6X88MBL-Q

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - 298-22601-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
298-22601-ND
Keystone Inserts 298-22601-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black

Buy Now Datasheet
Rj45 Keystone Jack Mod, 8P8C, 1Port, Bk; Modular Connector Type Panduit - 67AJ1525 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Keystone Jack Mod, 8P8C, 1Port, Bk; Modular Connector Type Panduit
67AJ1525
Rj45 Keystone Jack Mod, 8P8C, 1Port, Bk; Modular Connector Type Panduit 67AJ1525
RJ45 KEYSTONE JACK MOD, 8P8C, 1PORT, BK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 KEYSTONE JACK MOD, 8P8C, 1PORT, BK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-22601-ND 67AJ1525
Product Name Keystone Inserts Rj45 Keystone Jack Mod, 8P8C, 1Port, Bk; Modular Connector Type Panduit
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Adapters - NAA67 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details