Panduit Corp. Keystone Inserts NK6TMIG

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Gray
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - 298-15061-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
298-15061-ND
Keystone Inserts 298-15061-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Gray

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Gray

Buy Now Datasheet
Cat6 Universal Jack Module, 8Pos, 1 Port; Lan Category Panduit - 41J7419 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Universal Jack Module, 8Pos, 1 Port; Lan Category Panduit
41J7419
Cat6 Universal Jack Module, 8Pos, 1 Port; Lan Category Panduit 41J7419
CAT6 UNIVERSAL JACK MODULE, 8POS, 1 PORT; LAN Category:Cat6; Product Range:NK6 Series; Colour:International Gray; Connector Type:RJ45; Gender:Jack; No. of Contacts:1Contacts; No. of Ports:1Ports; No. of Positions:8Positions RoHS Compliant: Yes

CAT6 UNIVERSAL JACK MODULE, 8POS, 1 PORT; LAN Category:Cat6; Product Range:NK6 Series; Colour:International Gray; Connector Type:RJ45; Gender:Jack; No. of Contacts:1Contacts; No. of Ports:1Ports; No. of Positions:8Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15061-ND 41J7419
Product Name Keystone Inserts Cat6 Universal Jack Module, 8Pos, 1 Port; Lan Category Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Compression Connectors - 005128-000 - TE Connectivity
Specs
Mounting Compression
View Details