Panduit Corp. Keystone Inserts NK6TMBU

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Blue
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - 298-12381-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
298-12381-ND
Keystone Inserts 298-12381-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Blue

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Blue

Buy Now Datasheet
Cat6 Universal Jack Module, 8 Position, 1 Port; Modular Connector Type Panduit - 41J7416 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Universal Jack Module, 8 Position, 1 Port; Modular Connector Type Panduit
41J7416
Cat6 Universal Jack Module, 8 Position, 1 Port; Modular Connector Type Panduit 41J7416
CAT6 UNIVERSAL JACK MODULE, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

CAT6 UNIVERSAL JACK MODULE, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-12381-ND 41J7416
Product Name Keystone Inserts Cat6 Universal Jack Module, 8 Position, 1 Port; Modular Connector Type Panduit
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details