Panduit Corp. Keystone Inserts NK6TMBL

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - 298-12380-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
298-12380-ND
Keystone Inserts 298-12380-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black

Buy Now Datasheet
Cat6 Universal Jack Module, 8 Position, 1 Port; Modular Connector Type Panduit - 41J7415 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Universal Jack Module, 8 Position, 1 Port; Modular Connector Type Panduit
41J7415
Cat6 Universal Jack Module, 8 Position, 1 Port; Modular Connector Type Panduit 41J7415
CAT6 UNIVERSAL JACK MODULE, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

CAT6 UNIVERSAL JACK MODULE, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-12380-ND 41J7415
Product Name Keystone Inserts Cat6 Universal Jack Module, 8 Position, 1 Port; Modular Connector Type Panduit
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details