Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) NK6PC7Y

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-12376-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-12376-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-12376-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - NK6PC7Y - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NK6PC7Y
Cable Assemblies - Modular Cables NK6PC7Y
CABLE MOD 8P8C PLUG TO PLUG 7'

CABLE MOD 8P8C PLUG TO PLUG 7'

Supplier's Site
Patch Cord, Utp Rj45-Rj45, 2M, White; Connector Type A Panduit - 84K3440 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Utp Rj45-Rj45, 2M, White; Connector Type A Panduit
84K3440
Patch Cord, Utp Rj45-Rj45, 2M, White; Connector Type A Panduit 84K3440
PATCH CORD, UTP RJ45-RJ45, 2M, WHITE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:2m; Cable Length - Imperial:7ft; Jacket Color:White; Product Range:NetKey Series RoHS Compliant: Yes

PATCH CORD, UTP RJ45-RJ45, 2M, WHITE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:2m; Cable Length - Imperial:7ft; Jacket Color:White; Product Range:NetKey Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-12376-ND NK6PC7Y 84K3440
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Patch Cord, Utp Rj45-Rj45, 2M, White; Connector Type A Panduit
Application LAN / Ethernet
Cable Type Cat 6
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 7 ft (21.34 dm) 7 ft (21.34 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12- pre-wired power cable - M12 Power - A-K4P-M12P-S-G-30M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
M8/M12 Cable Assemblies - TAD14845101-200 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers
Stability Cables - SV-35-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Circular Cable Assemblies - 2171-NEBL-M8W4-E-15-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details