Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) NK6PC7RDY

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-15055-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-15055-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-15055-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Buy Now Datasheet
Patch Cord, Utp Rj45-Rj45, 2M, Red; Connector Type A Panduit - 84K3439 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Utp Rj45-Rj45, 2M, Red; Connector Type A Panduit
84K3439
Patch Cord, Utp Rj45-Rj45, 2M, Red; Connector Type A Panduit 84K3439
PATCH CORD, UTP RJ45-RJ45, 2M, RED; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:2m; Cable Length - Imperial:7ft; Jacket Color:Red; Product Range:NetKey Series RoHS Compliant: Yes

PATCH CORD, UTP RJ45-RJ45, 2M, RED; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:2m; Cable Length - Imperial:7ft; Jacket Color:Red; Product Range:NetKey Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 298-15055-ND 84K3439
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Utp Rj45-Rj45, 2M, Red; Connector Type A Panduit
Application LAN / Ethernet
Cable Type Cat 6
Cable Shielding No Shielding
Cable Length 7 ft (21.34 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data