Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) NK6PC7GRY

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - NK6PC7GRY-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
NK6PC7GRY-ND
Modular/Ethernet Cables (RJ45, RJ11) NK6PC7GRY-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Buy Now Datasheet
Patch Cord, Utp Rj45-Rj45, 2M, Green; Connector Type A Panduit - 84K3438 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Utp Rj45-Rj45, 2M, Green; Connector Type A Panduit
84K3438
Patch Cord, Utp Rj45-Rj45, 2M, Green; Connector Type A Panduit 84K3438
PATCH CORD, UTP RJ45-RJ45, 2M, GREEN; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:2m; Cable Length - Imperial:7ft; Jacket Color:Green; Product Range:NetKey Series RoHS Compliant: Yes

PATCH CORD, UTP RJ45-RJ45, 2M, GREEN; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:2m; Cable Length - Imperial:7ft; Jacket Color:Green; Product Range:NetKey Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number NK6PC7GRY-ND 84K3438
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Utp Rj45-Rj45, 2M, Green; Connector Type A Panduit
Application LAN / Ethernet
Cable Type Cat 6
Cable Shielding No Shielding
Cable Length 7 ft (21.34 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/204-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
Ethernet Cable - 2103915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details