Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) NK6PC5YLY

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-15053-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-15053-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-15053-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded

Buy Now Datasheet
Patch Cord, Utp Rj45-Rj45, 1.52M, Yellow; Connector Type A Panduit - 84K3436 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Utp Rj45-Rj45, 1.52M, Yellow; Connector Type A Panduit
84K3436
Patch Cord, Utp Rj45-Rj45, 1.52M, Yellow; Connector Type A Panduit 84K3436
PATCH CORD, UTP RJ45-RJ45, 1.52M, YELLOW; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.52m; Cable Length - Imperial:5ft; Jacket Color:Yellow; Product Range:NetKey Series RoHS Compliant: Yes

PATCH CORD, UTP RJ45-RJ45, 1.52M, YELLOW; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.52m; Cable Length - Imperial:5ft; Jacket Color:Yellow; Product Range:NetKey Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 298-15053-ND 84K3436
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Utp Rj45-Rj45, 1.52M, Yellow; Connector Type A Panduit
Application LAN / Ethernet
Cable Type Cat 6
Cable Shielding No Shielding
Cable Length 5 ft (15.24 dm) 4.99 ft (15.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Lemo male connector, 6 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details