Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) NK6PC5BUY

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-12373-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-12373-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-12373-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded

Buy Now Datasheet
Patch Cord, Utp Rj45-Rj45, 1.52M, Blue; Connector Type A Panduit - 84K3432 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Utp Rj45-Rj45, 1.52M, Blue; Connector Type A Panduit
84K3432
Patch Cord, Utp Rj45-Rj45, 1.52M, Blue; Connector Type A Panduit 84K3432
PATCH CORD, UTP RJ45-RJ45, 1.52M, BLUE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.52m; Cable Length - Imperial:5ft; Jacket Color:Blue; Product Range:NetKey Series RoHS Compliant: Yes

PATCH CORD, UTP RJ45-RJ45, 1.52M, BLUE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.52m; Cable Length - Imperial:5ft; Jacket Color:Blue; Product Range:NetKey Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - NK6PC5BUY - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NK6PC5BUY
Cable Assemblies - Modular Cables NK6PC5BUY
CABLE MOD 8P8C PLUG TO PLUG 5'

CABLE MOD 8P8C PLUG TO PLUG 5'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-12373-ND 84K3432 NK6PC5BUY
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Utp Rj45-Rj45, 1.52M, Blue; Connector Type A Panduit Cable Assemblies - Modular Cables
Application LAN / Ethernet
Cable Type Cat 6
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 5 ft (15.24 dm) 4.99 ft (15.2 dm) 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
BNC Male, Double Shielded Video Back Panel Coaxial Test Cable - 7026 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details