Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) NK6PC3YLY

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-15050-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-15050-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-15050-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded

Buy Now Datasheet
Cable Assembly - 451-NK6PC3YLY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
451-NK6PC3YLY
Cable Assembly 451-NK6PC3YLY
CABLE MOD 8P8C PLUG TO PLUG 3' Product overview: NK6PC3YLY from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-NK6PC3YLY can be used for catalog matching and distributor lookup.

CABLE MOD 8P8C PLUG TO PLUG 3' Product overview: NK6PC3YLY from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-NK6PC3YLY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Modular Cables - NK6PC3YLY
777925-NK6PC3YLY
Modular Cables - NK6PC3YLY 777925-NK6PC3YLY
Manufacturer: Panduit Corp Win Source Part Number: 777925-NK6PC3YLY Series: NetKey Color: Yellow Connector Type: Plug to Plug Length: 3.00' (914.4mm) Cable Type: Round Cable Shielding: Unshielded Mounting: Free Hanging (In-Line) Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6 Family Name: NK6PC3YLY Categories: Cable Assemblies Introduction Date: May 08, 2012 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Panduit Corp
Win Source Part Number: 777925-NK6PC3YLY
Series: NetKey
Color: Yellow
Connector Type: Plug to Plug
Length: 3.00' (914.4mm)
Cable Type: Round Cable
Shielding: Unshielded
Mounting: Free Hanging (In-Line)
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6
Family Name: NK6PC3YLY
Categories: Cable Assemblies
Introduction Date: May 08, 2012
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Patch Cord, Utp Rj45-Rj45, 0.9M, Yellow; Connector Type A Panduit - 84K3431 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Utp Rj45-Rj45, 0.9M, Yellow; Connector Type A Panduit
84K3431
Patch Cord, Utp Rj45-Rj45, 0.9M, Yellow; Connector Type A Panduit 84K3431
PATCH CORD, UTP RJ45-RJ45, 0.9M, YELLOW; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Jacket Color:Yellow; Product Range:NetKey Series RoHS Compliant: Yes

PATCH CORD, UTP RJ45-RJ45, 0.9M, YELLOW; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Jacket Color:Yellow; Product Range:NetKey Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-15050-ND 451-NK6PC3YLY 777925-NK6PC3YLY 84K3431
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assembly Modular Cables - NK6PC3YLY Patch Cord, Utp Rj45-Rj45, 0.9M, Yellow; Connector Type A Panduit
Application LAN / Ethernet
Cable Type Cat 6
Cable Shielding No Shielding Unshielded
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details