Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) NK6PC3BUY

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-12372-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-12372-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-12372-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - NK6PC3BUY - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NK6PC3BUY
Cable Assemblies - Modular Cables NK6PC3BUY
CABLE MOD 8P8C PLUG TO PLUG 3'

CABLE MOD 8P8C PLUG TO PLUG 3'

Supplier's Site
Patch Cord, Utp Rj45-Rj45, 0.9M, Blue; Connector Type A Panduit - 84K3427 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Utp Rj45-Rj45, 0.9M, Blue; Connector Type A Panduit
84K3427
Patch Cord, Utp Rj45-Rj45, 0.9M, Blue; Connector Type A Panduit 84K3427
PATCH CORD, UTP RJ45-RJ45, 0.9M, BLUE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Jacket Color:Blue; Product Range:NetKey Series RoHS Compliant: Yes

PATCH CORD, UTP RJ45-RJ45, 0.9M, BLUE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Jacket Color:Blue; Product Range:NetKey Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-12372-ND NK6PC3BUY 84K3427
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Patch Cord, Utp Rj45-Rj45, 0.9M, Blue; Connector Type A Panduit
Application LAN / Ethernet
Cable Type Cat 6
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details