Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) NK6PC14BUY

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 14.00' (4.27m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 14.00' (4.27m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-15045-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-15045-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-15045-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 14.00' (4.27m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 14.00' (4.27m) Unshielded

Buy Now Datasheet
Patch Cord, Utp Rj45-Rj45, 4.3M, Blue; Connector Type A Panduit - 84K3417 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Utp Rj45-Rj45, 4.3M, Blue; Connector Type A Panduit
84K3417
Patch Cord, Utp Rj45-Rj45, 4.3M, Blue; Connector Type A Panduit 84K3417
PATCH CORD, UTP RJ45-RJ45, 4.3M, BLUE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:4.3m; Cable Length - Imperial:14ft; Jacket Color:Blue; Product Range:NetKey Series RoHS Compliant: Yes

PATCH CORD, UTP RJ45-RJ45, 4.3M, BLUE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:4.3m; Cable Length - Imperial:14ft; Jacket Color:Blue; Product Range:NetKey Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 298-15045-ND 84K3417
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Utp Rj45-Rj45, 4.3M, Blue; Connector Type A Panduit
Application LAN / Ethernet
Cable Type Cat 6
Cable Shielding No Shielding
Cable Length 14 ft (42.67 dm) 14.11 ft (43 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/602-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers