Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) NK6PC10YLY

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-15044-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-15044-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-15044-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Buy Now Datasheet
Patch Cord, Utp Rj45-Rj45, 3.05M, Yellow; Connector Type A Panduit - 84K3416 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Utp Rj45-Rj45, 3.05M, Yellow; Connector Type A Panduit
84K3416
Patch Cord, Utp Rj45-Rj45, 3.05M, Yellow; Connector Type A Panduit 84K3416
PATCH CORD, UTP RJ45-RJ45, 3.05M, YELLOW; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Jacket Color:Yellow; Product Range:NetKey Series RoHS Compliant: Yes

PATCH CORD, UTP RJ45-RJ45, 3.05M, YELLOW; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Jacket Color:Yellow; Product Range:NetKey Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 298-15044-ND 84K3416
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Utp Rj45-Rj45, 3.05M, Yellow; Connector Type A Panduit
Application LAN / Ethernet
Cable Type Cat 6
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm) 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM0-40-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details