Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) NK6PC10Y

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-12371-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-12371-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-12371-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Buy Now Datasheet
Patch Cord, Utp Rj45-Rj45, 3.05M, White; Connector Type A Panduit - 84K3415 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Utp Rj45-Rj45, 3.05M, White; Connector Type A Panduit
84K3415
Patch Cord, Utp Rj45-Rj45, 3.05M, White; Connector Type A Panduit 84K3415
PATCH CORD, UTP RJ45-RJ45, 3.05M, WHITE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Jacket Color:White; Product Range:NetKey Series RoHS Compliant: Yes

PATCH CORD, UTP RJ45-RJ45, 3.05M, WHITE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Jacket Color:White; Product Range:NetKey Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - NK6PC10Y - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NK6PC10Y
Cable Assemblies - Modular Cables NK6PC10Y
CABLE MOD 8P8C PLUG TO PLUG 10'

CABLE MOD 8P8C PLUG TO PLUG 10'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-12371-ND 84K3415 NK6PC10Y
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Utp Rj45-Rj45, 3.05M, White; Connector Type A Panduit Cable Assemblies - Modular Cables
Application LAN / Ethernet
Cable Type Cat 6
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 10 ft (30.48 dm) 10.01 ft (30.5 dm) 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6055A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,output cable
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Spool Ethernet Media - 1585-C8EB-S300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Application LAN / Ethernet
Cable Shielding Foil Braid
View Details