Panduit Corp. Patch Cord, Utp Rj45-Rj45, 3.05M, Violet; Connector Type A Panduit NK6PC10VLY

Description
PATCH CORD, UTP RJ45-RJ45, 3.05M, VIOLET; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Jacket Color:Violet; Product Range:NetKey Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, UTP RJ45-RJ45, 3.05M, VIOLET; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Jacket Color:Violet; Product Range:NetKey Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Utp Rj45-Rj45, 3.05M, Violet; Connector Type A Panduit - 03M9381 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Utp Rj45-Rj45, 3.05M, Violet; Connector Type A Panduit
03M9381
Patch Cord, Utp Rj45-Rj45, 3.05M, Violet; Connector Type A Panduit 03M9381
PATCH CORD, UTP RJ45-RJ45, 3.05M, VIOLET; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Jacket Color:Violet; Product Range:NetKey Series RoHS Compliant: Yes

PATCH CORD, UTP RJ45-RJ45, 3.05M, VIOLET; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Jacket Color:Violet; Product Range:NetKey Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03M9381
Product Name Patch Cord, Utp Rj45-Rj45, 3.05M, Violet; Connector Type A Panduit
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 60136A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details