Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) NK6APC7BU

Description
Modular Cable
Request a Quote Datasheet
Description
Modular Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-15038-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-15038-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-15038-ND
Modular Cable

Modular Cable

Buy Now Datasheet
Patch Cord, Rj45 Plug-Plug, Cat6A, 7Ft; Lan Category Panduit - 67Y5601 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat6A, 7Ft; Lan Category Panduit
67Y5601
Patch Cord, Rj45 Plug-Plug, Cat6A, 7Ft; Lan Category Panduit 67Y5601
PATCH CORD, RJ45 PLUG-PLUG, CAT6A, 7FT; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Blue; Product Range:NetKey Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, CAT6A, 7FT; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Blue; Product Range:NetKey Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 298-15038-ND 67Y5601
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Rj45 Plug-Plug, Cat6A, 7Ft; Lan Category Panduit
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Cable Length 7 ft (21.34 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details