Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) NK6APC3BU

Description
Modular Cable
Request a Quote Datasheet
Description
Modular Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-15036-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-15036-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-15036-ND
Modular Cable

Modular Cable

Buy Now Datasheet
Patch Cord, Rj45 Plug-Plug, Cat6A, 3Ft; Lan Category Panduit - 67Y5545 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat6A, 3Ft; Lan Category Panduit
67Y5545
Patch Cord, Rj45 Plug-Plug, Cat6A, 3Ft; Lan Category Panduit 67Y5545
PATCH CORD, RJ45 PLUG-PLUG, CAT6A, 3FT; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Blue; Product Range:NetKey Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, CAT6A, 3FT; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Blue; Product Range:NetKey Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 298-15036-ND 67Y5545
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Rj45 Plug-Plug, Cat6A, 3Ft; Lan Category Panduit
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14845101-007 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers
System cable - 706-2400/404-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Stability Cables - SP-TNCA-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details