Panduit Corp. Keystone Inserts NK688MOR

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Orange
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - 298-10142-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
298-10142-ND
Keystone Inserts 298-10142-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Orange

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Orange

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - NK688MOR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
NK688MOR
Modular Connectors / Ethernet Connectors NK688MOR
Modular Connectors / Ethernet Connectors NK Cat 6 punchdown jack module - Orange

Modular Connectors / Ethernet Connectors NK Cat 6 punchdown jack module - Orange

Buy Now Datasheet
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit - 68K5202 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit
68K5202
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit 68K5202
CAT6 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT6 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10142-ND NK688MOR 68K5202
Product Name Keystone Inserts Modular Connectors / Ethernet Connectors Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details