The Cat6 RJ45 Modular Jack, part number 68K5199, is an 8-position keystone jack module designed for terminating unshielded twisted pair cables in the 22 to 26 AWG range. It supports Category 6/Class E performance, exceeding ANSI/TIA-568-C.2 and ISO 11801 standards at frequencies up to 250 MHz. The jack is compatible with both T568A and T568B wiring schemes, ensuring versatility in installation. This modular jack is rated for 2500 mating cycles and is compliant with IEEE 802.3af/802.3at and proposed 802.3bt standards, making it suitable for Power over Ethernet applications. It is cULus Listed and RoHS compliant, ensuring adherence to safety and environmental standards. The operating temperature range is from -10°C to 65°C (14°F to 149°F). The product features a 110-style punchdown termination for reliable connections and includes a wire retention cap. It is designed for easy integration into NetKey® faceplates, modular patch panels, and surface mount boxes, facilitating quick moves, adds, and changes. Each jack is individually serialized for traceability, and optional convenience packaging is available for high-volume installations.
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Green
Modular Connectors / Ethernet Connectors NK Cat 6 punchdown jack module - Green
CAT6 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-12365-ND | NK688MGR | 68K5199 |
| Product Name | Keystone Inserts | Modular Connectors / Ethernet Connectors | Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |