Panduit Corp. Keystone Inserts NK688MBL-Q

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - 298-12361-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
298-12361-ND
Keystone Inserts 298-12361-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black

Buy Now Datasheet
Rj45 Conn, Jack, 8P8C, Cat6, Blk, 25Pk; Modular Connector Type Panduit - 41M8314 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, Cat6, Blk, 25Pk; Modular Connector Type Panduit
41M8314
Rj45 Conn, Jack, 8P8C, Cat6, Blk, 25Pk; Modular Connector Type Panduit 41M8314
RJ45 CONN, JACK, 8P8C, CAT6, BLK, 25PK; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, CAT6, BLK, 25PK; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - NK688MBL-Q - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
NK688MBL-Q
Modular Connectors / Ethernet Connectors NK688MBL-Q
Modular Connectors / Ethernet Connectors NK Cat 6 punchdown jack module

Modular Connectors / Ethernet Connectors NK Cat 6 punchdown jack module

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-12361-ND 41M8314 NK688MBL-Q
Product Name Keystone Inserts Rj45 Conn, Jack, 8P8C, Cat6, Blk, 25Pk; Modular Connector Type Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular/Ethernet Connector (RJ45, RJ11) Jacks - A119289-ND - DigiKey
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Mounting Through Hole
View Details
Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details