Panduit Corp. Cable Assembly NK5EPC3GRY

Description
CABLE MOD 8P8C PLUG TO PLUG 3' Product overview: NK5EPC3GRY from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-NK5EPC3GRY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CABLE MOD 8P8C PLUG TO PLUG 3' Product overview: NK5EPC3GRY from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-NK5EPC3GRY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 451-NK5EPC3GRY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
451-NK5EPC3GRY
Cable Assembly 451-NK5EPC3GRY
CABLE MOD 8P8C PLUG TO PLUG 3' Product overview: NK5EPC3GRY from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-NK5EPC3GRY can be used for catalog matching and distributor lookup.

CABLE MOD 8P8C PLUG TO PLUG 3' Product overview: NK5EPC3GRY from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-NK5EPC3GRY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Modular Cables - NK5EPC3GRY
777924-NK5EPC3GRY
Modular Cables - NK5EPC3GRY 777924-NK5EPC3GRY
Manufacturer: Panduit Corp Win Source Part Number: 777924-NK5EPC3GRY Series: NetKey Color: Green Connector Type: Plug to Plug Length: 3.00' (914.4mm) Cable Type: Round Cable Shielding: Unshielded Mounting: Free Hanging (In-Line) Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Family Name: NK Categories: Cable Assemblies Introduction Date: June 05, 2007 ECCN: EAR99 Country of Origin: Costa Rica, Romania Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Panduit Corp
Win Source Part Number: 777924-NK5EPC3GRY
Series: NetKey
Color: Green
Connector Type: Plug to Plug
Length: 3.00' (914.4mm)
Cable Type: Round Cable
Shielding: Unshielded
Mounting: Free Hanging (In-Line)
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat5e
Family Name: NK
Categories: Cable Assemblies
Introduction Date: June 05, 2007
ECCN: EAR99
Country of Origin: Costa Rica, Romania
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - 298-12357-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-12357-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-12357-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - NK5EPC3GRY - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NK5EPC3GRY
Cable Assemblies - Modular Cables NK5EPC3GRY
CABLE MOD 8P8C PLUG TO PLUG 3'

CABLE MOD 8P8C PLUG TO PLUG 3'

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 451-NK5EPC3GRY 777924-NK5EPC3GRY 298-12357-ND NK5EPC3GRY
Product Name Cable Assembly Modular Cables - NK5EPC3GRY Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables
Cable Shielding Unshielded No Shielding No Shielding; Unshielded
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Connector Type Plug to Plug Plug to Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details