Panduit Corp. Modular Cables - NK5EPC10Y NK5EPC10Y

Description
Manufacturer: Panduit Corp Win Source Part Number: 777922-NK5EPC10Y Series: NetKey Color: White, Off Connector Type: Plug to Plug Length: 10.00' (3.05m) Cable Type: Round Cable Shielding: Unshielded Mounting: Free Hanging (In-Line) Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Family Name: NK Categories: Cable Assemblies Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 777922-NK5EPC10Y Series: NetKey Color: White, Off Connector Type: Plug to Plug Length: 10.00' (3.05m) Cable Type: Round Cable Shielding: Unshielded Mounting: Free Hanging (In-Line) Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Family Name: NK Categories: Cable Assemblies Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Modular Cables - NK5EPC10Y
777922-NK5EPC10Y
Modular Cables - NK5EPC10Y 777922-NK5EPC10Y
Manufacturer: Panduit Corp Win Source Part Number: 777922-NK5EPC10Y Series: NetKey Color: White, Off Connector Type: Plug to Plug Length: 10.00' (3.05m) Cable Type: Round Cable Shielding: Unshielded Mounting: Free Hanging (In-Line) Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Family Name: NK Categories: Cable Assemblies Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Win Source Part Number: 777922-NK5EPC10Y
Series: NetKey
Color: White, Off
Connector Type: Plug to Plug
Length: 10.00' (3.05m)
Cable Type: Round Cable
Shielding: Unshielded
Mounting: Free Hanging (In-Line)
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat5e
Family Name: NK
Categories: Cable Assemblies
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assembly - 451-NK5EPC10Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
451-NK5EPC10Y
Cable Assembly 451-NK5EPC10Y
CABLE MOD 8P8C PLUG TO PLUG 10' Product overview: NK5EPC10Y from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-NK5EPC10Y can be used for catalog matching and distributor lookup.

CABLE MOD 8P8C PLUG TO PLUG 10' Product overview: NK5EPC10Y from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-NK5EPC10Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - NK5EPC10Y - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NK5EPC10Y
Cable Assemblies - Modular Cables NK5EPC10Y
CABLE MOD 8P8C PLUG TO PLUG 10'

CABLE MOD 8P8C PLUG TO PLUG 10'

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 777922-NK5EPC10Y 451-NK5EPC10Y NK5EPC10Y
Product Name Modular Cables - NK5EPC10Y Cable Assembly Cable Assemblies - Modular Cables
Cable Shielding Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details