Panduit Corp. Keystone Inserts NK5E88MYLY

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Yellow
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - 298-15014-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
298-15014-ND
Keystone Inserts 298-15014-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Yellow

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Yellow

Buy Now Datasheet
Cat5E Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Panduit - 84K3393 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Panduit
84K3393
Cat5E Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Panduit 84K3393
CAT5E RJ45 MODULAR JACK, 8POS, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT5E RJ45 MODULAR JACK, 8POS, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - NK5E88MYLY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
NK5E88MYLY
Modular Connectors / Ethernet Connectors NK5E88MYLY
Modular Connectors / Ethernet Connectors NK Cat 5e leadframe jack module - Yellow

Modular Connectors / Ethernet Connectors NK Cat 5e leadframe jack module - Yellow

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15014-ND 84K3393 NK5E88MYLY
Product Name Keystone Inserts Cat5E Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details