Panduit Corp. Keystone Inserts NK5E88MAWY

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - NK5E88MAWY-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
NK5E88MAWY-ND
Keystone Inserts NK5E88MAWY-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, Cat5E, Wht; Modular Connector Type Panduit - 18T1749 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, Cat5E, Wht; Modular Connector Type Panduit
18T1749
Rj45 Connector, Jack, 8P8C, Cat5E, Wht; Modular Connector Type Panduit 18T1749
RJ45 CONNECTOR, JACK, 8P8C, CAT5E, WHT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, CAT5E, WHT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - NK5E88MAWY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
NK5E88MAWY
Modular Connectors / Ethernet Connectors NK5E88MAWY
Modular Connectors / Ethernet Connectors NK Cat 5e leadframe jack module - Arctic

Modular Connectors / Ethernet Connectors NK Cat 5e leadframe jack module - Arctic

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NK5E88MAWY-ND 18T1749 NK5E88MAWY
Product Name Keystone Inserts Rj45 Connector, Jack, 8P8C, Cat5E, Wht; Modular Connector Type Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers