Panduit Corp. Keystone Faceplates, Frames NK4RMFIG

Description
4 Port Module Frame (106 Duplex) Gray Single Gang
Request a Quote Datasheet
Description
4 Port Module Frame (106 Duplex) Gray Single Gang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Faceplates, Frames - 298-15004-ND - DigiKey
Thief River Falls, MN, United States
Keystone Faceplates, Frames
298-15004-ND
Keystone Faceplates, Frames 298-15004-ND
4 Port Module Frame (106 Duplex) Gray Single Gang

4 Port Module Frame (106 Duplex) Gray Single Gang

Buy Now Datasheet
Module Frame, 4 Module, Gray; Accessory Type Panduit - 41J7314 - Newark, An Avnet Company
Chicago, IL, United States
Module Frame, 4 Module, Gray; Accessory Type Panduit
41J7314
Module Frame, 4 Module, Gray; Accessory Type Panduit 41J7314
MODULE FRAME, 4 MODULE, GRAY; Accessory Type:Faceplate Module Insert; For Use With:Multimedia Applications; No. of Module Spaces:4; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Grey RoHS Compliant: Yes

MODULE FRAME, 4 MODULE, GRAY; Accessory Type:Faceplate Module Insert; For Use With:Multimedia Applications; No. of Module Spaces:4; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15004-ND 41J7314
Product Name Keystone Faceplates, Frames Module Frame, 4 Module, Gray; Accessory Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
M23 Receptacle - 888M-M12X9AE-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details