Panduit Corp. Horizontal Faceplate, 4 Module, White; Accessory Type Panduit NK4HSRFWH

Description
HORIZONTAL FACEPLATE, 4 MODULE, WHITE; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:4; Connector Body Material:-; Connector Colour:White; Colour:White RoHS Compliant: Yes
Description
HORIZONTAL FACEPLATE, 4 MODULE, WHITE; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:4; Connector Body Material:-; Connector Colour:White; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Horizontal Faceplate, 4 Module, White; Accessory Type Panduit - 41J7306 - Newark, An Avnet Company
Chicago, IL, United States
Horizontal Faceplate, 4 Module, White; Accessory Type Panduit
41J7306
Horizontal Faceplate, 4 Module, White; Accessory Type Panduit 41J7306
HORIZONTAL FACEPLATE, 4 MODULE, WHITE; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:4; Connector Body Material:-; Connector Colour:White; Colour:White RoHS Compliant: Yes

HORIZONTAL FACEPLATE, 4 MODULE, WHITE; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:4; Connector Body Material:-; Connector Colour:White; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41J7306
Product Name Horizontal Faceplate, 4 Module, White; Accessory Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190102 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details