Panduit Corp. Horizontal Faceplate, 4 Module, White; Accessory Type Panduit NK4HSRFIW

Description
HORIZONTAL FACEPLATE, 4 MODULE, WHITE; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:4; Connector Body Material:-; Connector Colour:White; Product Range:NK4 Series; Colour:Off White RoHS Compliant: Yes
Description
HORIZONTAL FACEPLATE, 4 MODULE, WHITE; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:4; Connector Body Material:-; Connector Colour:White; Product Range:NK4 Series; Colour:Off White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Horizontal Faceplate, 4 Module, White; Accessory Type Panduit - 41J7305 - Newark, An Avnet Company
Chicago, IL, United States
Horizontal Faceplate, 4 Module, White; Accessory Type Panduit
41J7305
Horizontal Faceplate, 4 Module, White; Accessory Type Panduit 41J7305
HORIZONTAL FACEPLATE, 4 MODULE, WHITE; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:4; Connector Body Material:-; Connector Colour:White; Product Range:NK4 Series; Colour:Off White RoHS Compliant: Yes

HORIZONTAL FACEPLATE, 4 MODULE, WHITE; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:4; Connector Body Material:-; Connector Colour:White; Product Range:NK4 Series; Colour:Off White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41J7305
Product Name Horizontal Faceplate, 4 Module, White; Accessory Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details